Cornell Dubilier Aluminum Electrolytic 301R332U016JE2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301R332U016JE2 is a 2-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for power-supply output filtering and UPS battery stiffening. It has a capacitance of 3300 µF, a rated voltage of 16 Vdc, and an ESR of 69.7 mΩ at 25°C and 35.5 mΩ at 20 kHz. The capacitor supports a ripple current of 2.70 A at 85°C and operates within a temperature range of -55°C to 105°C. It features a 4000-hour load life at full load and 85°C, with case dimensions of 1.02 x 1.65 inches. The part is RoHS compliant and includes epoxy insulation.

Datasheet Summary
Powered by GS/AI

The 301R332U016JE2 is a 2-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for power-supply output filtering and UPS battery stiffening. It has a capacitance of 3300 µF, a rated voltage of 16 Vdc, and an ESR of 69.7 mΩ at 25°C and 35.5 mΩ at 20 kHz. The capacitor supports a ripple current of 2.70 A at 85°C and operates within a temperature range of -55°C to 105°C. It features a 4000-hour load life at full load and 85°C, with case dimensions of 1.02 x 1.65 inches. The part is RoHS compliant and includes epoxy insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R332U016JE2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R332U016JE2
Aluminum Electrolytic 301R332U016JE2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R332U016JE2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers