Cornell Dubilier Mica 29450B623JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical high-voltage mica capacitors of the 294 series, rated for 5,000 peak volts and 62,000 pF capacitance, with a case height of 5.00 inches and maximum AC current ratings of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 33 A at 100 kHz at 65 °C.

Datasheet Summary
Powered by GS/AI

Cylindrical high-voltage mica capacitors of the 294 series, rated for 5,000 peak volts and 62,000 pF capacitance, with a case height of 5.00 inches and maximum AC current ratings of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 33 A at 100 kHz at 65 °C.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29450B623JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29450B623JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details