The 301562U7R5JE2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with a capacitance of 5600 µF, a rated voltage of 7.5 Vdc, and an ultra-low ESR of 85.5 mΩ at 25°C and 56.5 mΩ at 85°C. It supports a ripple current of 2.53 A at 120 Hz and 2.94 A at 20 kHz, with a case size of 1.02 in x 1.15 in. The part operates from -55°C to 105°C, has a 4000-hour load life at 85°C, and features a 2-leaded configuration with polyester insulation and epoxy end seal. It meets RoHS compliance and is rated for a maximum of 10 g vibration. The capacitor can replace multiple lower-capacitance units in high-ripple applications due to its high ripple current capability and low series inductance of 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301562U7R5JE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |