The 301R682U7R5HJ2 is a two-lead, low-ESR radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a rated voltage of 7.5 Vdc and a capacitance of 6800 µF. It has a maximum ESR of 27.8 mΩ at 120 Hz and 24.1 mΩ at 20 kHz, and a ripple current rating of 3.97 A at 85 °C and 5.05 A at 20 kHz. The capacitor measures 22.2 mm in diameter and 41.3 mm in length, with a lead spacing of 7.62 mm. It operates from -55 °C to +105 °C, has a load life of 4000 hours at 85 °C and full load, and maintains over 90% of its capacitance at -40 °C. The case is insulated with a polyester end seal and epoxy coating. Series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R682U7R5HJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |