The 301R822U010JJ2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 8200 µF, a rated voltage of 10 Vdc, and a case code JJ with dimensions of 1.02 x 1.65 inches. The part has a maximum ESR of 39.2 mΩ at 25°C and 21.9 mΩ at 20 kHz, with a ripple current rating of 4.60 A at 85°C. It supports a temperature range of -55°C to +105°C and has a 4000-hour load life at full load and 85°C. The capacitor is RoHS compliant, has two leads, and comes with PVC insulation and epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R822U010JJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |