The 306FSR330Z2BF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 30 µF and a dissipation factor of 0.06 at 120 Hz and 25°C. It has a leakage current of 1 µA maximum at 25°C after 5 minutes, operates within a temperature range of -20°C to +55°C, and meets JIS 2365 compliance. The physical dimensions are 9.2 mm in diameter and 18 mm in length with a lead spacing of 5.0 mm. The part supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance and maintains performance after 500 hours at 55°C with no voltage applied.
PHOTOFLASH/IC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Photoflash Aluminum Electrolytic Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 306FSR330Z2BF | 1572-306FSR330Z2BF-ND | 306FSR330Z2BF | 2002-306FSR330Z2BF |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 30 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |