The 301562U010GL2 is a radial leaded aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 5600 µF and a maximum ESR of 52.7 mΩ at 120 Hz and 27.9 mΩ at 20 kHz. It supports a ripple current of 3.89 A at 85 °C and 5.04 A at 120 Hz, with a size of 0.77 x 2.15 inches. The capacitor operates over a temperature range of -55 °C to +105 °C and features a 4000-hour load life at 85 °C under full load. It employs a bare can with PVC insulation and has a lead spacing of 0.200 inches for Type 301.
Datasheet Summary Powered by GS/AI
The 301562U010GL2 is a radial leaded aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 5600 µF and a maximum ESR of 52.7 mΩ at 120 Hz and 27.9 mΩ at 20 kHz. It supports a ripple current of 3.89 A at 85 °C and 5.04 A at 120 Hz, with a size of 0.77 x 2.15 inches. The capacitor operates over a temperature range of -55 °C to +105 °C and features a 4000-hour load life at 85 °C under full load. It employs a bare can with PVC insulation and has a lead spacing of 0.200 inches for Type 301.