Cornell Dubilier Cap, 3300Μf, 400V, Alu Elec; Capacitance Cornell Dubilier 3186FE332M400MPC1

Description
CAP, 3300µF, 400V, ALU ELEC; Capacitance:3300µF; Voltage Rating:400V; Product Range:3186 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead Spacing:28.6mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 3300µF, 400V, ALU ELEC; Capacitance:3300µF; Voltage Rating:400V; Product Range:3186 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead Spacing:28.6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3300Μf, 400V, Alu Elec; Capacitance Cornell Dubilier - 29AH8727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 400V, Alu Elec; Capacitance Cornell Dubilier
29AH8727
Cap, 3300Μf, 400V, Alu Elec; Capacitance Cornell Dubilier 29AH8727
CAP, 3300µF, 400V, ALU ELEC; Capacitance:3300µF; Voltage Rating:400V; Product Range:3186 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead Spacing:28.6mm; RoHS Compliant: Yes

CAP, 3300µF, 400V, ALU ELEC; Capacitance:3300µF; Voltage Rating:400V; Product Range:3186 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead Spacing:28.6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH8727
Product Name Cap, 3300Μf, 400V, Alu Elec; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers