Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 250V POLAR
Long-Life, Switching Power Grade Radial, –55 ºC to 105 ºC
RADIAL
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 300151U250JS1ED | 338-300151U250JS1ED-ND | 2002-300151U250JS1ED | 300151U250JS1ED |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | |
| WVDC | 250 volts | 250 volts | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |