The 301R123U010HP2 is a two-lead, low-ESR radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 12,000 µF, a rated voltage of 10 Vdc, and an ESR of 20.8 mΩ at 25°C and 11.5 mΩ at 85°C, with a ripple current rating of 7.49 A at 85°C. The capacitor measures 22.6 mm in diameter and 67.3 mm in length, with a lead spacing of 7.62 mm. It operates over a temperature range of −55°C to +105°C and has a load life of 4,000 hours at 85°C under full load. It features a PVC insulation and epoxy end seal.
Datasheet Summary Powered by GS/AI
The 301R123U010HP2 is a two-lead, low-ESR radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 12,000 µF, a rated voltage of 10 Vdc, and an ESR of 20.8 mΩ at 25°C and 11.5 mΩ at 85°C, with a ripple current rating of 7.49 A at 85°C. The capacitor measures 22.6 mm in diameter and 67.3 mm in length, with a lead spacing of 7.62 mm. It operates over a temperature range of −55°C to +105°C and has a load life of 4,000 hours at 85°C under full load. It features a PVC insulation and epoxy end seal.