The 29460B273JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a voltage rating of 6,000 peak volts and a capacitance of 27,000 pF. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The capacitor has a case height of 4.50 inches and is rated for a maximum AC current of 27 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 27 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in current and capacitance ratings.
High-Voltage Mica Capacitors 27000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29460B273JO0 | 2002-29460B273JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0270 microF | 27000 microF |