The Type 301R is a two-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It has a case size of 0.77 x 1.65 inches, a capacitance of 2700 µF, a voltage rating of 20 Vdc, a maximum ESR of 69.7 mΩ at 25°C, and a maximum ripple current of 3.56 A at 85°C. The operating temperature range is -55°C to +105°C, with a load life of 4000 hours at full load and 85°C. Capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 301R is a two-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It has a case size of 0.77 x 1.65 inches, a capacitance of 2700 µF, a voltage rating of 20 Vdc, a maximum ESR of 69.7 mΩ at 25°C, and a maximum ripple current of 3.56 A at 85°C. The operating temperature range is -55°C to +105°C, with a load life of 4000 hours at full load and 85°C. Capacitance tolerance is -10% to +75%.