The Type 301 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. This part has two leads, a case code HL, and is insulated with epoxy. It measures 22.6 mm in diameter and 54.6 mm in length, with a lead spacing of 7.62 mm. Rated for 16 Vdc with a capacitance of 6800 µF, it has a maximum ESR of 38.2 mΩ at 120 Hz and 22.2 mΩ at 20 kHz, supporting a ripple current of 4.97 A at 85°C. The capacitor operates from -55°C to +105°C and has a load life of 4000 hours at full load and 85°C. Its capacitance tolerance is -10% to +75%, and series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301682U016HL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |