The Type 301R is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. The part 301R472U016GL2 operates at 16 Vdc with a capacitance of 4700 µF, a maximum ESR of 47.2 mΩ at 25°C and 24.1 mΩ at 85°C, and a rated ripple current of 4.11 A at 120 Hz and 5.42 A at 20 kHz. It has a case size of 0.77 in diameter by 2.15 in height, with bare can insulation and a lead spacing of 5.08 mm. The component is rated for a temperature range of -55°C to +105°C and has a 4000-hour load life at 85°C under full load. Series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R472U016GL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |