The 301182U025HE2 is a radial lead aluminum electrolytic capacitor for switching power supply outputs, with a 25 Vdc rating, 1800 µF capacitance, and a -10 +75% tolerance. It has a case size of 0.895 x 1.15 inches, an ESR of 117.0 mΩ at 120 Hz, and a ripple current rating of 2.07 A at 85 °C. The capacitor features a three-lead configuration for rugged mounting, operates from -55 °C to 105 °C, and meets a 4000-hour load life specification at 85 °C under full load. It is classified as RoHS-compliant with an epoxy end seal.
Datasheet Summary Powered by GS/AI
The 301182U025HE2 is a radial lead aluminum electrolytic capacitor for switching power supply outputs, with a 25 Vdc rating, 1800 µF capacitance, and a -10 +75% tolerance. It has a case size of 0.895 x 1.15 inches, an ESR of 117.0 mΩ at 120 Hz, and a ripple current rating of 2.07 A at 85 °C. The capacitor features a three-lead configuration for rugged mounting, operates from -55 °C to 105 °C, and meets a 4000-hour load life specification at 85 °C under full load. It is classified as RoHS-compliant with an epoxy end seal.