The 301R822U020JL2 is a radial lead aluminum electrolytic capacitor designed for switching power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 1.02 inch diameter and 2.15 inch length, with a 7.62 mm lead spacing and two leads. Rated at 20 Vdc, it offers a capacitance of 8200 µF with a tolerance of -10% to +75%, an ESR of 21.6 mΩ at 25°C and 120 Hz, and a maximum ripple current of 7.36 A at 85°C and 120 Hz. The capacitor operates across a temperature range of -55°C to +105°C and has a 4000 hour load life at 85°C under full load. It is RoHS compliant and uses an epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R822U020JL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |