The Type 3186 is an 85 °C aluminum electrolytic capacitor with screw terminals, designed for high capacitance and ripple current applications. Available in rilled or compression construction, it offers enhanced vibration and shock resistance with rilled cans. It operates from -40 °C to +85 °C with a rated voltage range of 16 Vdc to 500 Vdc and capacitance from 220 µF to 1.0 F. Capacitance tolerance is -10% to +75% for ≤160 Vdc and -10% to +50% for ≥200 Vdc. The BC case has a diameter of 1.375 in (34.9 mm) and length of 3.125 in (79.4 mm). Endurance life is 1,500 hours at 85 °C under full load. Leakage current is ≤6√CV µA (6 mA max.). Vibration compliance is 10 to 500 Hz, 0.75 mm or 10 g, rising to 15 g for rilled construction. It is suited for industrial, military, and transportation applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3186BC492U050BHA2 |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |