Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Long-Life, Switching Power Grade Radial, –55 ºC to 105 ºC
Cap Aluminum Lytic 5600uF 63V -10% to 75% (25.91 X 92.71mm) Radial 10.16mm 0.019 Ohm 9.83A 4000h 105°C Product overview: 301R562U063JT2 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600uF, 63V, 0.019 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600uF, 63V, 0.019 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-301R562U063JT2 can be used for catalog matching and distributor lookup.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1328905-301R562U063J
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Tray
Size / Dimension: 1.000" Dia (25.40mm)
Applications: General Purpose
Height - Seated (Max): 3.625" (92.08mm)
Standard Package: 192
Mounting: Through Hole
Capacitance: 5600 µF
Tolerance: -10%, +75%
Voltage - Rated: 63 V
Lead Spacing: 0.400" (10.16mm)
ESR (Equivalent Series Resistance): 19mOhm @ 120Hz
Lifetime @ Temp.: 4000 Hrs @ 85°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Other Part Number: 338-3897
RoHS Status: ROHS3 Compliant
5600µF 63V Aluminum Electrolytic Capacitors Radial, Can 19mOhm @ 120Hz 4000 Hrs @ 85°C
CAP ALUM 5600UF 63V RADIAL
| Richardson RFPD | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 301R562U063JT2 | 2002-301R562U063JT2 | 58-301R562U063JT2 | 1328905-301R562U063JT2 | 338-3897-ND | 301R562U063JT2 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | 5600uF 63V 0.019 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF | ||
| Capacitance Tolerance | 75 (+/- %) | -10 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |