The 301R103U016JL2 is a two-lead, low-ESR radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening. It has a capacitance of 10,000 µF, a rated voltage of 16 Vdc, and an ESR of 21.0 mΩ at 25°C and 11.1 mΩ at 85°C, with a ripple current rating of 7.21 A at 100 kHz. The capacitor measures 1.02 inches in diameter by 2.15 inches in length and features a PVC insulation with epoxy end seal. It operates from -55°C to +105°C and has 4000 hours of load life at 85°C under full rating conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R103U016JL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |