Cornell Dubilier Aluminum Electrolytic 301103U010HL2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The type 301 capacitor is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has two leads, a diameter of 0.895 inches, and a height of 2.15 inches. It operates from -55°C to 105°C with a rated voltage of 10 Vdc, a capacitance of 10,000 µF with -10% to +75% tolerance, an ESR of 37.1 mΩ at 120 Hz and 21.5 mΩ at 20 kHz, and a ripple current rating of 5.05 A at 85°C. Its series inductance is 12 to 16 nH, and it supports a 4000-hour load life at 85°C under full load. The case is insulated with an epoxy end seal.

Datasheet Summary
Powered by GS/AI

The type 301 capacitor is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has two leads, a diameter of 0.895 inches, and a height of 2.15 inches. It operates from -55°C to 105°C with a rated voltage of 10 Vdc, a capacitance of 10,000 µF with -10% to +75% tolerance, an ESR of 37.1 mΩ at 120 Hz and 21.5 mΩ at 20 kHz, and a ripple current rating of 5.05 A at 85°C. Its series inductance is 12 to 16 nH, and it supports a 4000-hour load life at 85°C under full load. The case is insulated with an epoxy end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301103U010HL2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301103U010HL2
Aluminum Electrolytic 301103U010HL2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301103U010HL2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers