The 29450B403JO0 is a cylindrical high-voltage mica capacitor rated for 5,000 peak volts, with a capacitance of 40,000 pF. It operates with a maximum AC current of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 30 A at 100 kHz at 65 °C. The capacitor is mounted in a case with a height of 5.00 inches and is designed for high-current and high-voltage radio transmitter circuits. It has a capacitance tolerance of ±5% (J) and operates over a temperature range of -55 °C to +125 °C.
Datasheet Summary Powered by GS/AI
The 29450B403JO0 is a cylindrical high-voltage mica capacitor rated for 5,000 peak volts, with a capacitance of 40,000 pF. It operates with a maximum AC current of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 30 A at 100 kHz at 65 °C. The capacitor is mounted in a case with a height of 5.00 inches and is designed for high-current and high-voltage radio transmitter circuits. It has a capacitance tolerance of ±5% (J) and operates over a temperature range of -55 °C to +125 °C.