Cornell Dubilier Aluminum Electrolytic 301R392U010GJ2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301R392U010GJ2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, 3900 µF capacitance, 10 Vdc rated voltage, and is insulated with PVC. The case dimensions are 0.77 in diameter by 1.65 in length, with a maximum ESR of 67.3 mΩ at 25°C and a ripple current rating of 2.75 A at 20 kHz. It operates within a temperature range of -55°C to +105°C and has a load life of 4000 hours at full load and 85°C. Series inductance is 12 to 16 nH.

Datasheet Summary
Powered by GS/AI

The 301R392U010GJ2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, 3900 µF capacitance, 10 Vdc rated voltage, and is insulated with PVC. The case dimensions are 0.77 in diameter by 1.65 in length, with a maximum ESR of 67.3 mΩ at 25°C and a ripple current rating of 2.75 A at 20 kHz. It operates within a temperature range of -55°C to +105°C and has a load life of 4000 hours at full load and 85°C. Series inductance is 12 to 16 nH.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R392U010GJ2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R392U010GJ2
Aluminum Electrolytic 301R392U010GJ2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R392U010GJ2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers