Cornell Dubilier Cap, 2200Μf, 400V, Alu Elec; Capacitance Cornell Dubilier 3186FC222M400MPC1

Description
CAP, 2200µF, 400V, ALU ELEC; Capacitance:2200µF; Voltage Rating:400V; Product Range:3186 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead Spacing:28.6mm; RoHS Compliant: Yes
Description
CAP, 2200µF, 400V, ALU ELEC; Capacitance:2200µF; Voltage Rating:400V; Product Range:3186 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead Spacing:28.6mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Μf, 400V, Alu Elec; Capacitance Cornell Dubilier - 50AH0713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 400V, Alu Elec; Capacitance Cornell Dubilier
50AH0713
Cap, 2200Μf, 400V, Alu Elec; Capacitance Cornell Dubilier 50AH0713
CAP, 2200µF, 400V, ALU ELEC; Capacitance:2200µF; Voltage Rating:400V; Product Range:3186 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead Spacing:28.6mm; RoHS Compliant: Yes

CAP, 2200µF, 400V, ALU ELEC; Capacitance:2200µF; Voltage Rating:400V; Product Range:3186 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead Spacing:28.6mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50AH0713
Product Name Cap, 2200Μf, 400V, Alu Elec; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers