The Type 301R183U6R3JL2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 18,000 µF, a rated voltage of 6.3 Vdc, and a tolerance of -10% to +75%. The capacitor measures 1.02 inches in diameter and 2.15 inches in length with a lead spacing of 0.400 inches and 0.040 inch lead diameter. It delivers a maximum ESR of 19.1 mΩ at 25°C and 10.9 A ripple current at 85°C, with a load life of 4000 hours at 85°C under full load. The part is RoHS compliant, operates from -55°C to +105°C, and has a series inductance of 12 to 16 nH. It is a two-lead, low-ESR variant in the Type 301 series, replacing multiple lower-capacitance capacitors in power output stages.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R183U6R3JL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |