The Type 301R is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a two-lead configuration, operates from -55°C to +105°C, and is rated for 6.3 Vdc to 250 Vdc. The part 301R153U6R3GT2 is specified with a capacitance of 15,000 µF, a maximum ESR of 23.0 mΩ at 25°C, and a ripple current rating of 7.75 A at 85°C. It has a nominal diameter of 0.895 inches and height of 3.65 inches, with a 7.62 mm lead spacing. The capacitor is RoHS compliant and provides 4000 hours of load life at 85°C under full load. Series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R153U6R3GT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |