The 301153U020JS2 is a 15,000 µF, 20 Vdc aluminum electrolytic capacitor in a radial leaded package with a 1.00 inch diameter and 3.15 inch height, designed for high ripple current applications in switching power supplies and UPS systems. It features an ultra-low ESR of 20.5 mΩ at 120 Hz and can handle up to 8.80 A of ripple current at 85 °C. The capacitor operates across a temperature range of -55 °C to +105 °C and has a load life of 4000 hours at full load and 85 °C. Its capacitance tolerance is -10% to +75%, and it includes an epoxy end seal. The three-lead configuration provides rugged, reverse-proof mounting.
Datasheet Summary Powered by GS/AI
The 301153U020JS2 is a 15,000 µF, 20 Vdc aluminum electrolytic capacitor in a radial leaded package with a 1.00 inch diameter and 3.15 inch height, designed for high ripple current applications in switching power supplies and UPS systems. It features an ultra-low ESR of 20.5 mΩ at 120 Hz and can handle up to 8.80 A of ripple current at 85 °C. The capacitor operates across a temperature range of -55 °C to +105 °C and has a load life of 4000 hours at full load and 85 °C. Its capacitance tolerance is -10% to +75%, and it includes an epoxy end seal. The three-lead configuration provides rugged, reverse-proof mounting.