The 301R272U016HE2 is a radial electrolytic capacitor in the 300/301 series, designed for switching power supply outputs and UPS battery stiffening with ultra-low ESR and high ripple current capability. It features a two-lead configuration, 2700 µF capacitance, 16 Vdc rated voltage, and a case size of 0.895 x 1.15 inches. The part has a maximum ESR of 95.2 mΩ at 120 Hz and 52.4 mΩ at 20 kHz, with a ripple current rating of 2.30 A at 85 °C and 100 kHz. It operates over a temperature range of -55 °C to +105 °C and has a load life of 4000 hours at full load and 85 °C. The capacitor has a capacitance tolerance of -10 % to +75 % and a series inductance of 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R272U016HE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |