The 301103U6R3GP2 is a radial aluminum electrolytic capacitor for switching power supply outputs, with a 10,000 µF capacitance, 6.3 Vdc rated voltage, and a 1.02-inch diameter by 2.65-inch length case. It features an ultra-low ESR of 37.8 mΩ at 120 Hz and 21.5 mΩ at 20 kHz, with a ripple current rating of 5.12 A at 120 Hz and 6.39 A at 20 kHz at 85°C. The capacitor has three leads for robust mounting, operates from −55°C to +105°C, and meets a 4000-hour load life specification at full load and 85°C. It is designed to replace multiple lower-capacitance capacitors in high-current applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301103U6R3GP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |