The 301183U010JP2 is a 18,000 µF, 10 Vdc radial aluminum electrolytic capacitor with two leads, designed for high ripple current applications in switching power supplies and UPS systems. It has a maximum ESR of 24.1 mΩ at 120 Hz and supports a ripple current of 7.48 A at 85 °C. The capacitor measures 1.02 in diameter by 2.65 in length and features a PVC insulation with epoxy end seal. It operates within a temperature range of -55 °C to +105 °C and has a load life of 4,000 hours at full load and 85 °C. The part is part of the 301 series, which includes low-ESR variants and offers capacitance values from 39 µF to 33,000 µF with voltage ratings up to 250 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301183U010JP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |