The Type 301R is a two-lead, ultra-low ESR radial aluminum electrolytic capacitor designed for switching power supply output filtering and UPS battery stiffening. It has a case size of 0.895 inches in diameter by 1.15 inches in height, a rated voltage of 20 Vdc, a capacitance of 2200 µF, an ESR of 95.2 mΩ at 25⁰C, and a ripple current rating of 2.30 A at 85⁰C. The capacitor operates from -55⁰C to +105⁰C and has a 4000-hour load life at 85⁰C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R222U020HE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |