The 301R103U016HP2 is a radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, a case size of 0.895 inches in diameter by 2.65 inches in length, a rated voltage of 16 Vdc, and a capacitance of 10,000 µF. The part has a maximum ESR of 21.6 mΩ at 25°C and supports a ripple current of 7.36 A at 85°C. It operates from -55°C to +105°C and has a load life of 4000 hours at 85°C under full load. The capacitor is designed to replace multiple lower-capacitance devices and includes epoxy insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R103U016HP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |