The 301822U7R5GP2 is a radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with two leads, a 7.5 Vdc rated voltage, 8200 µF capacitance, and a 2.65 in (67.3 mm) length. It has a 1.02 in (25.9 mm) diameter case, a maximum ESR of 38.7 mΩ at 120 Hz, and a ripple current rating of 5.05 A at 85°C. The capacitor operates from -55°C to 105°C and is RoHS compliant with a 4000-hour load life at 85°C under full load.
Datasheet Summary Powered by GS/AI
The 301822U7R5GP2 is a radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with two leads, a 7.5 Vdc rated voltage, 8200 µF capacitance, and a 2.65 in (67.3 mm) length. It has a 1.02 in (25.9 mm) diameter case, a maximum ESR of 38.7 mΩ at 120 Hz, and a ripple current rating of 5.05 A at 85°C. The capacitor operates from -55°C to 105°C and is RoHS compliant with a 4000-hour load life at 85°C under full load.