Cornell Dubilier Aluminum Electrolytic 301123U010JL2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301123U010JL2 is a radial lead aluminum electrolytic capacitor for switching power supply outputs, with a 10 Vdc rating, 12,000 µF capacitance, and a 1.02 inch diameter by 2.15 inch length case. It has a maximum ESR of 31.0 mΩ at 120 Hz and 19.9 mΩ at 20 kHz, with a rated ripple current of 5.93 A at 120 Hz and 6.99 A at 20 kHz at 85°C. The capacitor features three leads for rugged mounting, with a series inductance of 12 to 16 nH. It operates from -55°C to +105°C and has a load life of 2,000 hours at full load at 85°C. The case is insulated with PVC and epoxy end seal.

Datasheet Summary
Powered by GS/AI

The 301123U010JL2 is a radial lead aluminum electrolytic capacitor for switching power supply outputs, with a 10 Vdc rating, 12,000 µF capacitance, and a 1.02 inch diameter by 2.15 inch length case. It has a maximum ESR of 31.0 mΩ at 120 Hz and 19.9 mΩ at 20 kHz, with a rated ripple current of 5.93 A at 120 Hz and 6.99 A at 20 kHz at 85°C. The capacitor features three leads for rugged mounting, with a series inductance of 12 to 16 nH. It operates from -55°C to +105°C and has a load life of 2,000 hours at full load at 85°C. The case is insulated with PVC and epoxy end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301123U010JL2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301123U010JL2
Aluminum Electrolytic 301123U010JL2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301123U010JL2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details