Cornell Dubilier Aluminum Electrolytic 301R123U7R5GS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301R123U7R5GS2 is a switching power grade radial aluminum electrolytic capacitor designed for high ripple-current applications in power-supply outputs and UPS battery stiffening. It features a two-lead configuration, an ultra-low ESR of 27.5 mΩ at 25°C, and a rated ripple current of 6.54 A at 85°C and 120 Hz. The capacitor has a capacitance of 12,000 µF with a voltage rating of 7.5 Vdc and operates over a temperature range of -55°C to +105°C. It is housed in a 0.77-inch diameter by 3.15-inch length case with epoxy insulation and delivers 7.62 N·m maximum case torque. The component supports a 4000-hour load life at 85°C under full load and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Type 301R123U7R5GS2 is a switching power grade radial aluminum electrolytic capacitor designed for high ripple-current applications in power-supply outputs and UPS battery stiffening. It features a two-lead configuration, an ultra-low ESR of 27.5 mΩ at 25°C, and a rated ripple current of 6.54 A at 85°C and 120 Hz. The capacitor has a capacitance of 12,000 µF with a voltage rating of 7.5 Vdc and operates over a temperature range of -55°C to +105°C. It is housed in a 0.77-inch diameter by 3.15-inch length case with epoxy insulation and delivers 7.62 N·m maximum case torque. The component supports a 4000-hour load life at 85°C under full load and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R123U7R5GS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R123U7R5GS2
Aluminum Electrolytic 301R123U7R5GS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R123U7R5GS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C693U010EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details