The Type 301 is a radial-leaded aluminum electrolytic capacitor designed for power-supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. The 301123U010HP2 variant has a 2-lead configuration, 12,000 µF capacitance, 10 Vdc rated voltage, and a 0.895 x 2.65 inch case size. It specifies a maximum ESR of 28.7 mΩ at 120 Hz and 16.6 A RMS ripple current at 85°C, with a load life of 2000 hours at full load and 85°C due to its <0.77" diameter. The capacitor operates from -55°C to +105°C and has a series inductance of 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301123U010HP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |