The Type 301 capacitor is a radial-leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has two leads, operates from -55°C to 105°C, and is rated for 100 Vdc. The specific part 301682U010HJ2 has a capacitance of 6800 µF, a maximum ESR of 54.3 mΩ at 120 Hz and 31.5 mΩ at 20 kHz, and a ripple current rating of 3.60 A at 85°C and 4.46 A at 25°C. It is insulated with epoxy, has a diameter of 0.895 inches and a height of 1.65 inches, and a lead spacing of 0.300 inches for both pins. The capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 301 capacitor is a radial-leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has two leads, operates from -55°C to 105°C, and is rated for 100 Vdc. The specific part 301682U010HJ2 has a capacitance of 6800 µF, a maximum ESR of 54.3 mΩ at 120 Hz and 31.5 mΩ at 20 kHz, and a ripple current rating of 3.60 A at 85°C and 4.46 A at 25°C. It is insulated with epoxy, has a diameter of 0.895 inches and a height of 1.65 inches, and a lead spacing of 0.300 inches for both pins. The capacitance tolerance is -10% to +75%.