The Type 301R is a two-lead, ultra-low ESR radial aluminum electrolytic capacitor designed for power supply output filtering and UPS battery stiffening, with a rated voltage range of 6.3 to 250 Vdc and operating temperature from -55°C to +105°C. The part number 301R103U010HL2 corresponds to a 10,000 µF capacitor with a maximum ESR of 27.3 mΩ at 25°C and 15.0 mΩ at 85°C, rated for a ripple current of 5.88 A at 120 Hz and 7.48 A at 20 kHz. It measures 0.895 inches in diameter by 2.15 inches in length and features an epoxy end seal. The capacitor supports a 4000-hour load life at 85°C under full load and maintains >90% of its capacitance at -40°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R103U010HL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |