The 301123U016HS2 is a 12,000 µF, 16 Vdc aluminum electrolytic capacitor in a radial leaded package, designed for switching power supply outputs and UPS battery stiffening. It features a maximum ESR of 24.4 mΩ at 120 Hz and a ripple current rating of 7.55 A at 85°C, with a case size of 0.895 inches in diameter and 3.15 inches in length. The capacitor operates over a temperature range of -55°C to +105°C, has a load life of 4000 hours at full load and 85°C, and matches the ultra-low ESR and high ripple current performance of the 301 series. Capacitance tolerance is -10% to +75%, and the unit uses a PVC insulation with an epoxy end seal.
Datasheet Summary Powered by GS/AI
The 301123U016HS2 is a 12,000 µF, 16 Vdc aluminum electrolytic capacitor in a radial leaded package, designed for switching power supply outputs and UPS battery stiffening. It features a maximum ESR of 24.4 mΩ at 120 Hz and a ripple current rating of 7.55 A at 85°C, with a case size of 0.895 inches in diameter and 3.15 inches in length. The capacitor operates over a temperature range of -55°C to +105°C, has a load life of 4000 hours at full load and 85°C, and matches the ultra-low ESR and high ripple current performance of the 301 series. Capacitance tolerance is -10% to +75%, and the unit uses a PVC insulation with an epoxy end seal.