The Type 301R 333U6R3JT2 is a radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 1.02 inch diameter and 3.65 inch height, with two leads and epoxy insulation.Rated at 6.3 Vdc, it provides 33,000 µF capacitance with a tolerance of -10% to +75%, an ESR of 16.7 mΩ at 120 Hz and 11.4 mΩ at 20 kHz, and a maximum ripple current of 10.5 A at 85°C. It operates from -55°C to +105°C and is rated for 4000 hours of load life at 85°C under full load. Its series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301333U6R3JT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |