The Type 301R182U010GE2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a two-lead configuration, a nominal diameter of 0.77 inches, and a height of 1.15 inches. The part is rated for 10 Vdc with a capacitance of 1800 µF and a tolerance of -10% to +75%. Its ESR is specified at 133.0 mΩ at 25°C and 70.3 mΩ at 20 kHz, with a rated ripple current of 1.77 A at 120 Hz and 2.30 A at 85°C. The capacitor operates within a temperature range of -55°C to +105°C and meets a 2000-hour load life at full load and 85°C under RoHS compliance. The case is insulated with epoxy end seal, and the lead spacing is 0.200 inches for the two leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R182U010GE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |