The 29460B223JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 22,000 pF and a tolerance of ±5%. It is designed for high-current applications in radio transmitter circuits and operates from -55 °C to +125 °C. The capacitor has a case height of 4.00 inches and supports maximum AC currents of 36 A at 3 MHz, 36 A at 1 MHz, 36 A at 300 kHz, and 24 A at 100 kHz at 65 °C. The device is cast in a cylindrical case and is highly shock resistant with convenient mounting. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 22000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29460B223JO0 | 2002-29460B223JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0220 microF | 22000 microF |