Cornell Dubilier Aluminum Electrolytic 301R223U010JS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301R223U010JS2 is a two-lead, low-ESR radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 22,000 µF, a rated voltage of 10 Vdc, and an ESR of 16.1 mΩ at 25°C and 9.0 mΩ at 85°C, with a ripple current rating of 8.90 A at 120 Hz and 10.50 A at 20 kHz. The capacitor measures 1.02 in diameter by 3.15 in length. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and features an insulation coating. Its capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The 301R223U010JS2 is a two-lead, low-ESR radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 22,000 µF, a rated voltage of 10 Vdc, and an ESR of 16.1 mΩ at 25°C and 9.0 mΩ at 85°C, with a ripple current rating of 8.90 A at 120 Hz and 10.50 A at 20 kHz. The capacitor measures 1.02 in diameter by 3.15 in length. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and features an insulation coating. Its capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R223U010JS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R223U010JS2
Aluminum Electrolytic 301R223U010JS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R223U010JS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C652T250CE1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details