The 301153U016HT2 is a 15,000 µF, 16 Vdc aluminum electrolytic capacitor in a 0.895 inch diameter by 3.65 inch length case, designed for switching power supply outputs and UPS battery stiffening. It has a maximum ESR of 21.1 mΩ at 120 Hz and 12.2 A ripple current at 85 °C, with a temperature range of -55 °C to 105 °C. The component features two leads, epoxy end seal, and complies with a 4000-hour load life at full load and 85 °C. It is part of a series offering ultra-low ESR and high ripple current capability, replacing multiple smaller capacitors in power output stages.
Datasheet Summary Powered by GS/AI
The 301153U016HT2 is a 15,000 µF, 16 Vdc aluminum electrolytic capacitor in a 0.895 inch diameter by 3.65 inch length case, designed for switching power supply outputs and UPS battery stiffening. It has a maximum ESR of 21.1 mΩ at 120 Hz and 12.2 A ripple current at 85 °C, with a temperature range of -55 °C to 105 °C. The component features two leads, epoxy end seal, and complies with a 4000-hour load life at full load and 85 °C. It is part of a series offering ultra-low ESR and high ripple current capability, replacing multiple smaller capacitors in power output stages.