The Type 301 capacitor is a radial leaded aluminum electrolytic capacitor for switching power supplies, offering ultra-low ESR and high ripple current capability. It operates from -55°C to 105°C with rated voltages up to 250 Vdc. The part 301272U016HE2 provides 2700 µF at 16 Vdc in a 0.895 x 1.15 inch case, with 110.0 mΩ ESR at 120 Hz and 2.14 A RMS ripple current at 85°C. It features two leads, 7.50 mm spacing, and 18 AWG wiring. Capacitance tolerance is -10% to +75%. Load life is 4000 hours at full load and 85°C. Ripple current capability reaches 16 A in larger variants. Series variants eliminate multiple capacitors in output stages. ESR as low as 6 mΩ is available in the 301R type.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301272U016HE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |