Cylindrical high-voltage mica capacitors in the 294 series, including part 29450B513JO0, are designed for high-current and high-voltage circuits such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF and a voltage rating of 5,000 peak volts. The part has a capacitance tolerance of ±5%, operates from -55 °C to +125 °C, and is cast in a cylindrical case. The 29450B513JO0 variant has a case height of 5.00 inches and maximum AC current ratings of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 33 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 51000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29450B513JO0 | 2002-29450B513JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0510 microF | 51000 microF |