Cornell Dubilier Aluminum Electrolytic 301R822U7R5GP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301R822U7R5GP2 is a switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications, with a 7.5 Vdc rating, 8200 µF capacitance, and ultra-low ESR of 18.5 mΩ at 20 kHz and 6.90 A ripple current at 85 °C. It features a 1.02 inch diameter and 2.65 inch length, two leads, and epoxy insulation. The capacitor operates from -55 °C to 105 °C and meets a 4000-hour load life requirement at full load and 85 °C.

Datasheet Summary
Powered by GS/AI

The 301R822U7R5GP2 is a switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications, with a 7.5 Vdc rating, 8200 µF capacitance, and ultra-low ESR of 18.5 mΩ at 20 kHz and 6.90 A ripple current at 85 °C. It features a 1.02 inch diameter and 2.65 inch length, two leads, and epoxy insulation. The capacitor operates from -55 °C to 105 °C and meets a 4000-hour load life requirement at full load and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R822U7R5GP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R822U7R5GP2
Aluminum Electrolytic 301R822U7R5GP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R822U7R5GP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers