Cornell Dubilier Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier 30393-9

Description
CAP MOUNTING BRACKET, 2.91" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.91" Base (CDEs C Case) Oval Capacitors RoHS Compliant: Yes
Datasheet
Description
CAP MOUNTING BRACKET, 2.91" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.91" Base (CDEs C Case) Oval Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier - 87F6850 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier
87F6850
Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier 87F6850
CAP MOUNTING BRACKET, 2.91" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.91" Base (CDEs C Case) Oval Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 2.91" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.91" Base (CDEs C Case) Oval Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F6850
Product Name Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details