Cornell Dubilier Aluminum Electrolytic 301183U010HT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301183U010HT2 is a radial leaded aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 18,000 µF and a maximum ESR of 20.5 mΩ at 25°C and 11.9 mΩ at 85°C, capable of handling a ripple current of 8.81 A at 120 Hz and 10.90 A at 20 kHz. It measures 0.895 inches in diameter by 3.65 inches in height, features a two-lead configuration, and is designed for high ripple current applications in switching power supplies. It operates over a temperature range of -55°C to +105°C and has a rated load life of 4000 hours at 85°C and full voltage. The product meets RoHS compliance and provides 20% capacitance tolerance.

Datasheet Summary
Powered by GS/AI

The 301183U010HT2 is a radial leaded aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 18,000 µF and a maximum ESR of 20.5 mΩ at 25°C and 11.9 mΩ at 85°C, capable of handling a ripple current of 8.81 A at 120 Hz and 10.90 A at 20 kHz. It measures 0.895 inches in diameter by 3.65 inches in height, features a two-lead configuration, and is designed for high ripple current applications in switching power supplies. It operates over a temperature range of -55°C to +105°C and has a rated load life of 4000 hours at 85°C and full voltage. The product meets RoHS compliance and provides 20% capacitance tolerance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301183U010HT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301183U010HT2
Aluminum Electrolytic 301183U010HT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301183U010HT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details