The Type 301R153U7R5JL2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. It operates within a temperature range of -55°C to +105°C with a rated voltage of 7.5 Vdc and a capacitance of 15,000 µF. The part has a 2-lead configuration, a case size of 1.02 x 2.15 inches, and a maximum ESR of 19.6 mΩ at 25°C and 10.9 A ripple current at 85°C. It includes epoxy insulation and meets the 4000-hour load life specification at 85°C under full load. The capacitor replaces multiple smaller units due to its high capacitance and low ESR performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R153U7R5JL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |