The Type 301 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. The part 301332U016GJ2 is a 3300 µF, 16 Vdc variant with a 0.77-inch diameter and 1.65-inch height, offering an ESR of 80.4 mΩ at 25°C and a ripple current rating of 2.51 A at 120 Hz and 3.32 A at 20 kHz. It has a temperature range of -55°C to +105°C, a load life of 2000 hours at 85°C under full load, and uses a polyester insulation with an epoxy end seal. The capacitor has two leads with 0.300-inch spacing and a lead diameter of 0.040 inch (18 AWG).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301332U016GJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |